ASUS logo

ASUS M51BC-US018S PC AMD FX™ FX-8300 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235X Windows 8 Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36021
Info modified on:
14 Mar 2024, 19:47:52
Short summary description ASUS M51BC-US018S PC AMD FX™ FX-8300 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235X Windows 8 Tower Black:

ASUS M51BC-US018S, 3.3 GHz, AMD FX™, 8 GB, 1 TB, DVD-RW, Windows 8

Long summary description ASUS M51BC-US018S PC AMD FX™ FX-8300 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235X Windows 8 Tower Black:

ASUS M51BC-US018S. Processor frequency: 3.3 GHz, Processor family: AMD FX™, Processor model: FX-8300. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon R5 235X. Operating system installed: Windows 8. Chassis type: Tower. Product type: PC. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.