ASUS M M51BC-US003S, 3.3 GHz, AMD FX™, 16 GB, 1 TB, DVD Super Multi, Windows 8
ASUS M M51BC-US003S. Processor frequency: 3.3 GHz, Processor family: AMD FX™, Processor model: FX-8300. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 8570. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black