ASUS logo

ASUS M51AD Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23110
Info modified on:
14 Mar 2024, 19:47:52
Short summary description ASUS M51AD Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Tower PC Black:

ASUS M51AD, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description ASUS M51AD Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Tower PC Black:

ASUS M51AD. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.