ASUS logo

ASUS M M51AD-B08 PC Intel® Core™ i7 i7-4790S 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129855
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS M M51AD-B08 PC Intel® Core™ i7 i7-4790S 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black:

ASUS M M51AD-B08, 3.2 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M51AD-B08 PC Intel® Core™ i7 i7-4790S 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Desktop Black:

ASUS M M51AD-B08. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790S. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 8.1. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.