ASUS logo

ASUS M51A-AP038C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49932
Info modified on:
22 Jan 2025, 06:16:47
Short summary description ASUS M51A-AP038C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium:

ASUS M51A-AP038C, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS M51A-AP038C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Home Premium:

ASUS M51A-AP038C. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.