ASUS M50VN-AS131C, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 4 GB, 500 GB, Windows Vista Home Premium
ASUS M50VN-AS131C. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows Vista Home Premium. Weight: 3.02 kg