ASUS logo

ASUS M4N78 motherboard Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M4N78 motherboard Socket AM3 ATX:

ASUS M4N78, AMD, Socket AM3, 16 GB, 0, 1, 0+1, 5, JBOD, Realtek RTL8211CL, Gigabit LAN

Long summary description ASUS M4N78 motherboard Socket AM3 ATX:

ASUS M4N78. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Realtek RTL8211CL, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.