ASUS logo

ASUS M4N78-AM motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121006
Info modified on:
30 Oct 2024, 13:11:38
Short summary description ASUS M4N78-AM motherboard Socket AM2 micro ATX:

ASUS M4N78-AM, AMD, Socket AM2, AMD Phenom X3, AMD Phenom X4, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD

Long summary description ASUS M4N78-AM motherboard Socket AM2 micro ATX:

ASUS M4N78-AM. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. Networking features: Gigabit LAN

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.