ASUS logo

ASUS M4A785TD-V EVO motherboard AMD 785G Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167955
Info modified on:
30 Oct 2024, 13:11:35
Short summary description ASUS M4A785TD-V EVO motherboard AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO, AMD, Socket AM3, Athlon II, 16 GB, ECC & Non-ECC, 0.125 GB

Long summary description ASUS M4A785TD-V EVO motherboard AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: Athlon II. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC, Internal memory: 0.125 GB. RAID levels: 0, 1. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 4200. LAN controller: Realtek RTL8112L, Networking features: Gigabit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.