ASUS M4A785T-M/CSM, AMD, Socket AM3, 16 GB, ECC, 4 GB, 1066,1333,1600,1800 MHz
ASUS M4A785T-M/CSM. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC, Internal memory: 4 GB. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: AMD 785G, Power source type: ATX