ASUS logo

ASUS M4A78 PRO AMD 780G Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129911
Info modified on:
30 Oct 2024, 13:09:10
Short summary description ASUS M4A78 PRO AMD 780G Socket AM2 ATX:

ASUS M4A78 PRO, AMD, Socket AM2, 16 GB, ECC & Non-ECC, 0, 1, 10, JBOD, 512 MB

Long summary description ASUS M4A78 PRO AMD 780G Socket AM2 ATX:

ASUS M4A78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 512 MB. Networking features: 10/100/1000 Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.