ASUS logo

ASUS M4A77TD PRO motherboard AMD 770 Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67285
Info modified on:
30 Oct 2024, 13:11:57
Short summary description ASUS M4A77TD PRO motherboard AMD 770 Socket AM3 ATX:

ASUS M4A77TD PRO, AMD, Socket AM3, Athlon II, 16 GB, ECC & Non-ECC, 0, 1

Long summary description ASUS M4A77TD PRO motherboard AMD 770 Socket AM3 ATX:

ASUS M4A77TD PRO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: Athlon II. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. LAN controller: Realtek RTL8112L. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.