ASUS logo

ASUS M4A77T motherboard AMD 770 Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179620
Info modified on:
30 Oct 2024, 13:05:53
Short summary description ASUS M4A77T motherboard AMD 770 Socket AM3 ATX:

ASUS M4A77T, AMD, Socket AM3, 16 GB, ECC & Non-ECC, Dual Channel, Realtek RTL8112L

Long summary description ASUS M4A77T motherboard AMD 770 Socket AM3 ATX:

ASUS M4A77T. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC, Controller type: Dual Channel. LAN controller: Realtek RTL8112L. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.