ASUS M3A78-T, AMD, Socket AM2, ECC & Non-ECC, 1, 5, 10, 128 MB, Radeon HD 3300
ASUS M3A78-T. Processor manufacturer: AMD, Processor socket: Socket AM2. ECC сompatibility: ECC & Non-ECC. RAID levels: 1, 5, 10. Maximum graphics card memory: 128 MB, Graphics card: Radeon HD 3300. Networking features: Gigabit Ethernet