ASUS logo

ASUS M3A78-CM motherboard AMD 780V Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157401
Info modified on:
30 Oct 2024, 13:05:26
Short summary description ASUS M3A78-CM motherboard AMD 780V Socket AM2 micro ATX:

ASUS M3A78-CM, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 256 MB

Long summary description ASUS M3A78-CM motherboard AMD 780V Socket AM2 micro ATX:

ASUS M3A78-CM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780V, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.