ASUS logo

ASUS M3A32-MVP Deluxe/WiFi-AP Motherboard Socket AM2 ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111449
Info modified on:
30 Oct 2024, 13:06:53
Short summary description ASUS M3A32-MVP Deluxe/WiFi-AP Motherboard Socket AM2 ATX:

ASUS M3A32-MVP Deluxe/WiFi-AP Motherboard, AMD, Socket AM2, 8 GB, ECC & Non-ECC, ATX, 7.1 channels

Long summary description ASUS M3A32-MVP Deluxe/WiFi-AP Motherboard Socket AM2 ATX:

ASUS M3A32-MVP Deluxe/WiFi-AP Motherboard. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988. Width: 305 mm, Depth: 244 mm. Special features: 8 Mb Flash ROM AMI BIOS PnP DMI 2.0 WfM 2.0 SM BIOS 2.3 ACPI 2.0a ASUS EZ Flash 2 ASUS...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.