ASUS VivoPC M32CD-K-0031C770GXT, 3.6 GHz, Intel® Core™ i7, 4 GB, 1.13 TB, DVD Super Multi, Windows 10 Home
ASUS VivoPC M32CD-K-0031C770GXT. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black, Grey