ASUS logo

ASUS M32BF-US006O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58947
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS M32BF-US006O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Tower Black:

ASUS M32BF-US006O, 3.7 GHz, AMD A10, 8 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS M32BF-US006O PC AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Tower Black:

ASUS M32BF-US006O. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Weight: 11.3 kg. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.