ASUS logo

ASUS M32BC-US005T PC AMD FX™ FX-6300 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58869
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS M32BC-US005T PC AMD FX™ FX-6300 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black:

ASUS M32BC-US005T, 3.5 GHz, AMD FX™, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUS M32BC-US005T PC AMD FX™ FX-6300 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black:

ASUS M32BC-US005T. Processor frequency: 3.5 GHz, Processor family: AMD FX™, Processor model: FX-6300. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 11.3 kg. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.