ASUS logo

ASUS M M32AD-TR006S PC Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79378
Info modified on:
07 Oct 2024, 17:38:16
Short summary description ASUS M M32AD-TR006S PC Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop Black, Grey:

ASUS M M32AD-TR006S, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M32AD-TR006S PC Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop Black, Grey:

ASUS M M32AD-TR006S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.