ASUS logo

ASUS M2V-TVM motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190595
Info modified on:
11 Dec 2018, 15:29:59
Short summary description ASUS M2V-TVM motherboard Socket AM2 micro ATX:

ASUS M2V-TVM, AMD, Socket AM2, 2 GB, Fast Ethernet, micro ATX, 5.1 channels

Long summary description ASUS M2V-TVM motherboard Socket AM2 micro ATX:

ASUS M2V-TVM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 2 GB. Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655. BIOS memory size: 32 Mbit

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.