ASUS M2NPV-VM, AMD, Socket AM2, 8 GB, ECC & Non-ECC, Gigabit Ethernet, micro ATX
ASUS M2NPV-VM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A. BIOS memory size: 32 Mbit