ASUS logo

ASUS M2NPV-MX motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137431
Info modified on:
30 Oct 2024, 13:10:16
Short summary description ASUS M2NPV-MX motherboard Socket AM2 micro ATX:

ASUS M2NPV-MX, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit Ethernet

Long summary description ASUS M2NPV-MX motherboard Socket AM2 micro ATX:

ASUS M2NPV-MX. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.