ASUS logo

ASUS M2N68-CM Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104740
Info modified on:
30 Oct 2024, 13:05:48
Short summary description ASUS M2N68-CM Socket AM2 micro ATX:

ASUS M2N68-CM, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, Gigabit LAN

Long summary description ASUS M2N68-CM Socket AM2 micro ATX:

ASUS M2N68-CM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.