ASUS logo

ASUS M2N68-VM motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130006
Info modified on:
30 Oct 2024, 13:09:18
Short summary description ASUS M2N68-VM motherboard Socket AM2 micro ATX:

ASUS M2N68-VM, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 256 MB

Long summary description ASUS M2N68-VM motherboard Socket AM2 micro ATX:

ASUS M2N68-VM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Power source type: ATX, Compatible operating systems: Windows Vista, Windows XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.