ASUS logo

ASUS M2N-E motherboard NVIDIA nForce 570 Ultra Socket AM2+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282115
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS M2N-E motherboard NVIDIA nForce 570 Ultra Socket AM2+ ATX:

ASUS M2N-E, AMD, Socket AM2+, AMD Phenom, AMD Phenom FX, DDR2-SDRAM, 8 GB, DIMM

Long summary description ASUS M2N-E motherboard NVIDIA nForce 570 Ultra Socket AM2+ ATX:

ASUS M2N-E. Processor manufacturer: AMD, Processor socket: Socket AM2+, Compatible processor series: AMD Phenom, AMD Phenom FX. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Networking features: Gigabit LAN. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.