location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2N-CM DVI - 7025 AM2+ HT2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2N-CM/DVI show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX
  • - Maximum internal memory: 4 GB
Long product name ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX :
The long product name of ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M2N-CM DVI - Enjoy HD multimedia with DVI support
More>>>
ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX:
The official description of ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

-Supports Playback of HD DVD and Blu-ray Discs with HDCP compliant.
-Support Dual-VGA output:DVI & RGB.
-Support AMD Socket AM2+ CPU.
-Integrated Geforce®7Series graphics.
-PCI Express x16 architecture.
-max. 4GB Dual channel DDR2 1066.
-Gb LAN.
-8CH HD Audio.

Supports AMD Socket AM2/ AM2+/ Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron
The motherboard supports AMD socket AM2+ Phenom FX / Phenom / Athlon / Sempron and socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon / Sempron, which is based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 1066 memory support and AMD Cool ´n´ Quiet! Technology.

* DDR2 1066 is supported by AM2+ CPU only.

AMD Cool ´n´ Quiet! Technology
M2N-CM DVI supports AMD Cool ´n´ Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

64-bit CPU support
64-bit computing, the technology to replace the 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

NVIDIA® GeForce™ 7025/nForce™ 630a
Integrated NVIDIA® GeForce™ 7Series Shader mpdel 3.0 DirectX 9.0 graphics processor.The NVIDIA® nForce™ 630a MCP delivers NVIDIA® Gigabit LAN, and NVIDIA® MediaShield storage management technology allowing easy RAID configuration (RAID 0, RAID 1,RAID10,RAID5,JBOD) for Serial ATA 3Gb/s.

DVI Interface
DVI (Digital Visual Interface) provides high visual quality of digital display devices such as LCD monitor. The interface of this motherboard supports dual VGA output both DVI-D and RGB.

Dual channel DDR2 1066
DDR2 1066 memory provides great performance for 3D graphics and other memory demanding applications on next generation memory technology.

* DDR2 1066 is supported by AM2+ CPU only.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better in applications such as 3D gaming.

SATA 3Gb/s
This motherboard supports SATA hard drives based on the new SATA 3Gb/s storage specification.Allows RAID 0, RAID 1,RAID 10,RAID 5 and JBOD configurations for four SATA connectors.

Gigabit LAN
The on-board LAN controller is a highly integrated Gb LAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions technology that automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.

ASUS Q-Fan
ASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.

Max. 10 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

ASUS CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo2
Turn your favorite photos into 256-color boot logos to personalize your system.

Compliance with the RoHS Directive
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX:
This short summary of the ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M2N-CM DVI - 7025 AM2+ HT2000, AMD, Socket AM2, 4 GB, 0, 1, 5, 10, ATX, ATX

Long summary description ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX:
This is an auto-generated long summary of ASUS M2N-CM DVI - 7025 AM2+ HT2000 Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M2N-CM DVI - 7025 AM2+ HT2000. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB. RAID levels: 0, 1, 5, 10. Motherboard form factor: ATX, Power source type: ATX. Graphics controller: NVIDIA GeForce 7025/nForce 630a, I/O ports: PCI-E x16.

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, 5, 10
Internal I/O
Number of SATA connectors
4
Rear panel I/O ports
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity *
2
Features
Motherboard form factor *
ATX
Power source type
ATX
Other features
I/O ports
PCI-E x16.
Graphics controller
NVIDIA GeForce 7025/nForce 630a