ASUS logo

ASUS M2A74-AM SE motherboard AMD 740G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183960
Info modified on:
30 Oct 2024, 13:05:42
Short summary description ASUS M2A74-AM SE motherboard AMD 740G Socket AM3 micro ATX:

ASUS M2A74-AM SE, AMD, Socket AM3, AMD Phenom, DDR3-SDRAM, 8 GB, DIMM

Long summary description ASUS M2A74-AM SE motherboard AMD 740G Socket AM3 micro ATX:

ASUS M2A74-AM SE. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, RAID levels: 0, 1, 1+0, JBOD. Maximum graphics card memory: 256 MB. Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.