ASUS M2A-MVP, AMD, Socket AM2, 8 GB, ECC & Non-ECC, Marvell 88E8001, Gigabit Ethernet
ASUS M2A-MVP. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 480X CrossFire, Audio output channels: 5.1 channels. BIOS memory size: 64 Mbit