ASUS logo

ASUS M M11BB-CA002S PC AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92347
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M11BB-CA002S PC AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop Black:

ASUS M M11BB-CA002S, 3.2 GHz, AMD A8, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS M M11BB-CA002S PC AMD A8 A8-5500 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop Black:

ASUS M M11BB-CA002S. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.