ASUS M M11AD-US010O, 3.2 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium
ASUS M M11AD-US010O. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black