ASUS logo

ASUS LCD monitor 22'' Wide LS221H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78723
Info modified on:
08 May 2024, 22:50:26
Short summary description ASUS LCD monitor 22'' Wide LS221H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

ASUS LCD monitor 22'' Wide LS221H, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description ASUS LCD monitor 22'' Wide LS221H computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

ASUS LCD monitor 22'' Wide LS221H. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.