ASUS logo

ASUS KCMA-D8 motherboard AMD SR5670 Socket F (1207) Extended ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144568
Info modified on:
30 Oct 2024, 13:06:42
Short summary description ASUS KCMA-D8 motherboard AMD SR5670 Socket F (1207) Extended ATX:

ASUS KCMA-D8, AMD, Socket F (1207), 128 GB, ECC & Non-ECC, 800,1066,1333 MHz, 16GB, 1GB, 2GB, 4GB, 8GB

Long summary description ASUS KCMA-D8 motherboard AMD SR5670 Socket F (1207) Extended ATX:

ASUS KCMA-D8. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 128 GB, ECC сompatibility: ECC & Non-ECC, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 10. Maximum graphics card memory: 8 MB. LAN controller: Intel® 82574L, Networking features: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.