ASUS logo

ASUS K8V-VM motherboard Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157982
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS K8V-VM motherboard Socket 754 ATX:

ASUS K8V-VM, AMD, Socket 754, 800 MHz, 2 GB, 4 MB, 0, JBOD

Long summary description ASUS K8V-VM motherboard Socket 754 ATX:

ASUS K8V-VM. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, Flash memory: 4 MB. RAID levels: 0, JBOD. Motherboard form factor: ATX, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.