ASUS logo

ASUS K8N4-E DELUXE ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82312
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K8N4-E DELUXE ATX:

ASUS K8N4-E DELUXE, 3 GB, JBOD, Marvell 88E81111Gigabit LAN PHY, ATX, ATX, Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Long summary description ASUS K8N4-E DELUXE ATX:

ASUS K8N4-E DELUXE. Maximum internal memory: 3 GB. RAID levels: JBOD. Networking features: Marvell 88E81111Gigabit LAN PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.