ASUS logo

ASUS K8N4-E motherboard Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162345
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS K8N4-E motherboard Socket 754 ATX:

ASUS K8N4-E, AMD, Socket 754, AMD Athlon, AMD Sempron, 800 MHz, DDR-SDRAM, 3 GB

Long summary description ASUS K8N4-E motherboard Socket 754 ATX:

ASUS K8N4-E. Processor manufacturer: AMD, Processor socket: Socket 754, Compatible processor series: AMD Athlon, AMD Sempron. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Networking features: Marvell 88E81111Gigabit LAN PHY. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.