ASUS logo

ASUS K8N4-E SE motherboard Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83991
Info modified on:
04 Apr 2019, 05:50:11
Short summary description ASUS K8N4-E SE motherboard Socket 754 ATX:

ASUS K8N4-E SE, AMD, Socket 754, 800 MHz, 3 GB, 0, 1, NVIDIA Gb MAC

Long summary description ASUS K8N4-E SE motherboard Socket 754 ATX:

ASUS K8N4-E SE. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 3 GB. RAID levels: 0, 1. Networking features: NVIDIA Gb MAC. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.