ASUS logo

ASUS MB K8N-E Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99064
Info modified on:
04 Apr 2019, 05:29:58
Short summary description ASUS MB K8N-E Socket 754 ATX:

ASUS MB K8N-E, AMD, Socket 754, 800 MHz, 3 GB, 4 MB, Marvell Gbit LAN PHY 88E1111

Long summary description ASUS MB K8N-E Socket 754 ATX:

ASUS MB K8N-E. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 3 GB, Flash memory: 4 MB. Networking features: Marvell Gbit LAN PHY 88E1111. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II AI Booster Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.