ASUS K756UQ-T4373T, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB
ASUS K756UQ-T4373T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Brown