ASUS K73BR-TY013, AMD Dual-Core, 1.65 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
ASUS K73BR-TY013. Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320, Discrete graphics card model: AMD Radeon HD 7470M. Product colour: Brown