ASUS logo

ASUS K72JR-TY042 laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111290
Info modified on:
22 Jan 2025, 05:04:33
Short summary description ASUS K72JR-TY042 laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 FreeDOS:

ASUS K72JR-TY042, Intel® Core™ i3, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS K72JR-TY042 laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 FreeDOS:

ASUS K72JR-TY042. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: FreeDOS. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.