ASUS K72JK-TY062X, Intel® Core™ i5, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
ASUS K72JK-TY062X. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5145. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 3.3 kg