ASUS logo

ASUS K70IJ-TY041L laptop Intel® Pentium® Dual-Core T4300 43.9 cm (17.3") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Linux Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15916
Info modified on:
24 Jan 2025, 20:46:22
Short summary description ASUS K70IJ-TY041L laptop Intel® Pentium® Dual-Core T4300 43.9 cm (17.3") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Linux Black:

ASUS K70IJ-TY041L, Intel® Pentium® Dual-Core, 2.1 GHz, 43.9 cm (17.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description ASUS K70IJ-TY041L laptop Intel® Pentium® Dual-Core T4300 43.9 cm (17.3") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Linux Black:

ASUS K70IJ-TY041L. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Linux. Product colour: Black. Weight: 3.32 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.