ASUS logo

ASUS Vivobook Pro 15 OLED K6502VU#B0BN1PL94L laptop Intel® Core™ i7 i7-13700H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5790
Info modified on:
01 Feb 2025, 04:37:29
Short summary description ASUS Vivobook Pro 15 OLED K6502VU#B0BN1PL94L laptop Intel® Core™ i7 i7-13700H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 15 OLED K6502VU#B0BN1PL94L, Intel® Core™ i7, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook Pro 15 OLED K6502VU#B0BN1PL94L laptop Intel® Core™ i7 i7-13700H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 15 OLED K6502VU#B0BN1PL94L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 39.6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.