ASUS logo

ASUS K56CB-XX421 laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 6 GB 1 TB HDD NVIDIA® GeForce® GT 740M Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70492
Info modified on:
22 Jan 2025, 06:00:31
Short summary description ASUS K56CB-XX421 laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 6 GB 1 TB HDD NVIDIA® GeForce® GT 740M Black, Stainless steel:

ASUS K56CB-XX421, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS K56CB-XX421 laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") 6 GB 1 TB HDD NVIDIA® GeForce® GT 740M Black, Stainless steel:

ASUS K56CB-XX421. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Product colour: Black, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.