ASUS logo

ASUS K56CB-XX271H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105214
Info modified on:
25 Jan 2025, 22:37:44
Short summary description ASUS K56CB-XX271H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS K56CB-XX271H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K56CB-XX271H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS K56CB-XX271H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.