ASUS logo

ASUS K55VJ-SX120D laptop Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63137
Info modified on:
23 Jan 2025, 18:10:56
Short summary description ASUS K55VJ-SX120D laptop Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Brown:

ASUS K55VJ-SX120D, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K55VJ-SX120D laptop Intel® Core™ i5 i5-3210M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M FreeDOS Brown:

ASUS K55VJ-SX120D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.