ASUS logo

ASUS K55N-BH81-CB laptop AMD A8 A8-4500M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109997
Info modified on:
22 Jan 2025, 05:02:46
Short summary description ASUS K55N-BH81-CB laptop AMD A8 A8-4500M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS K55N-BH81-CB, AMD A8, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K55N-BH81-CB laptop AMD A8 A8-4500M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS K55N-BH81-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.