ASUS logo

ASUS K556UF-XX025D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 4 GB DDR3L-RS-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46038
Info modified on:
25 Jan 2025, 22:03:26
Short summary description ASUS K556UF-XX025D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 4 GB DDR3L-RS-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Brown:

ASUS K556UF-XX025D, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS K556UF-XX025D laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 4 GB DDR3L-RS-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Brown:

ASUS K556UF-XX025D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.