ASUS logo

ASUS K555LA-Q32B-CB laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17157
Info modified on:
24 Jan 2025, 20:51:36
Short summary description ASUS K555LA-Q32B-CB laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Grey:

ASUS K555LA-Q32B-CB, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS K555LA-Q32B-CB laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Grey:

ASUS K555LA-Q32B-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.